Molex Power Entry Conn, Plug, 480V, 30A; Current Rating Molex 112219-1024

Description
POWER ENTRY CONN, PLUG, 480V, 30A; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, PLUG, 480V, 30A; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 480V, 30A; Current Rating Molex - 65AC0482 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 480V, 30A; Current Rating Molex
65AC0482
Power Entry Conn, Plug, 480V, 30A; Current Rating Molex 65AC0482
POWER ENTRY CONN, PLUG, 480V, 30A; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K

POWER ENTRY CONN, PLUG, 480V, 30A; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AC0482
Product Name Power Entry Conn, Plug, 480V, 30A; Current Rating Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Circular Connector Assemblies - 2262-A22052-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details