Molex Power Entry Conn, Plug, 250V, 30A; Current Rating Molex 112219-1018

Description
POWER ENTRY CONN, PLUG, 250V, 30A; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+N+E ; Connector Colour:-; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, PLUG, 250V, 30A; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+N+E ; Connector Colour:-; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 250V, 30A; Current Rating Molex - 65AC0481 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 250V, 30A; Current Rating Molex
65AC0481
Power Entry Conn, Plug, 250V, 30A; Current Rating Molex 65AC0481
POWER ENTRY CONN, PLUG, 250V, 30A; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+N+E ; Connector Colour:-; IP Rating:IP69K

POWER ENTRY CONN, PLUG, 250V, 30A; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+N+E; Connector Colour:-; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AC0481
Product Name Power Entry Conn, Plug, 250V, 30A; Current Rating Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details