Molex Power Entry Conn, Socket, 250V, 30A; Current Rating Molex 112219-0046

Description
POWER ENTRY CONN, SOCKET, 250V, 30A; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+N+E ; Connector Colour:-; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SOCKET, 250V, 30A; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+N+E ; Connector Colour:-; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Socket, 250V, 30A; Current Rating Molex - 65AC0479 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Socket, 250V, 30A; Current Rating Molex
65AC0479
Power Entry Conn, Socket, 250V, 30A; Current Rating Molex 65AC0479
POWER ENTRY CONN, SOCKET, 250V, 30A; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+N+E ; Connector Colour:-; IP Rating:IP69K

POWER ENTRY CONN, SOCKET, 250V, 30A; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+N+E; Connector Colour:-; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AC0479
Product Name Power Entry Conn, Socket, 250V, 30A; Current Rating Molex
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details