Molex Power Entry Conn, Plug, 3P+E, 60A, 480V; Current Rating Molex 112217-1024

Description
POWER ENTRY CONN, PLUG, 3P+E, 60A, 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, PLUG, 3P+E, 60A, 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 3P+E, 60A, 480V; Current Rating Molex - 70AJ6317 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 3P+E, 60A, 480V; Current Rating Molex
70AJ6317
Power Entry Conn, Plug, 3P+E, 60A, 480V; Current Rating Molex 70AJ6317
POWER ENTRY CONN, PLUG, 3P+E, 60A, 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K

POWER ENTRY CONN, PLUG, 3P+E, 60A, 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ6317
Product Name Power Entry Conn, Plug, 3P+E, 60A, 480V; Current Rating Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details