Molex Power Entry Conn, Skt, 3P+E, 60A, 480V; Current Rating Molex 112217-0052

Description
POWER ENTRY CONN, SKT, 3P+E, 60A, 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 3P+E, 60A, 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P+E, 60A, 480V; Current Rating Molex - 70AJ6316 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P+E, 60A, 480V; Current Rating Molex
70AJ6316
Power Entry Conn, Skt, 3P+E, 60A, 480V; Current Rating Molex 70AJ6316
POWER ENTRY CONN, SKT, 3P+E, 60A, 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K

POWER ENTRY CONN, SKT, 3P+E, 60A, 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ6316
Product Name Power Entry Conn, Skt, 3P+E, 60A, 480V; Current Rating Molex
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details