POWER ENTRY CONN, SKT, 3P+E, 60A, 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:-; IP Rating:IP69K
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70AJ6315 |
| Product Name | Power Entry Conn, Skt, 3P+E, 60A, 480V; Current Rating Molex |
| Mounting | Cable Mount |