Molex Sensor Interface Junction Blocks 1120955127

Description
SIO;EI;IP67;60MM;8P4 ;12I/4O;PNP;
Request a Quote Datasheet
Description
SIO;EI;IP67;60MM;8P4 ;12I/4O;PNP;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 1120955127-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
1120955127-ND
Sensor Interface Junction Blocks 1120955127-ND
SIO;EI;IP67;60MM;8P4 ;12I/4O;PNP;

SIO;EI;IP67;60MM;8P4;12I/4O;PNP;

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1120955127-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers