Molex 111U W/switch Molex 111US

Description
111U W/SWITCH
Description
111U W/SWITCH

Suppliers

Company
Product
Description
Supplier Links
111U W/switch Molex - 77AC5525 - Newark, An Avnet Company
Chicago, IL, United States
111U W/switch Molex
77AC5525
111U W/switch Molex 77AC5525
111U W/SWITCH

111U W/SWITCH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC5525
Product Name 111U W/switch Molex
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details