Molex Cable Asse, Zsfp+ To Zsfp+, 1M, 30Awg; Connector Type A Molex 111145-1101

Description
CABLE ASSE, ZSFP+ TO ZSFP+, 1M, 30AWG; Connector Type A:zSFP+ Plug; Connector Type B:zSFP+ Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:111145 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSE, ZSFP+ TO ZSFP+, 1M, 30AWG; Connector Type A:zSFP+ Plug; Connector Type B:zSFP+ Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:111145 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Asse, Zsfp+ To Zsfp+, 1M, 30Awg; Connector Type A Molex - 92Y4181 - Newark, An Avnet Company
Chicago, IL, United States
Cable Asse, Zsfp+ To Zsfp+, 1M, 30Awg; Connector Type A Molex
92Y4181
Cable Asse, Zsfp+ To Zsfp+, 1M, 30Awg; Connector Type A Molex 92Y4181
CABLE ASSE, ZSFP+ TO ZSFP+, 1M, 30AWG; Connector Type A:zSFP+ Plug; Connector Type B:zSFP+ Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:111145 Series RoHS Compliant: Yes

CABLE ASSE, ZSFP+ TO ZSFP+, 1M, 30AWG; Connector Type A:zSFP+ Plug; Connector Type B:zSFP+ Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:111145 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92Y4181
Product Name Cable Asse, Zsfp+ To Zsfp+, 1M, 30Awg; Connector Type A Molex
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 044435-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details