Molex 63305A-113 Spacer Molex 11-40-5157

Description
63305A-113 SPACER
Description
63305A-113 SPACER

Suppliers

Company
Product
Description
Supplier Links
63305A-113 Spacer Molex - 27Y7987 - Newark, An Avnet Company
Chicago, IL, United States
63305A-113 Spacer Molex
27Y7987
63305A-113 Spacer Molex 27Y7987
63305A-113 SPACER

63305A-113 SPACER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27Y7987
Product Name 63305A-113 Spacer Molex
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details