MOLEX
11-32-5886 -- BRANCH TEE 8MM-1/8 MOLEX
Molex
Branch Tee 8Mm-1/8 Molex
11-32-5886
Description
BRANCH TEE 8MM-1/8
Description
BRANCH TEE 8MM-1/8
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
27Y7569 |
|
Product Name
|
Branch Tee 8Mm-1/8 Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details