MOLEX
11-32-5879 -- STRAIGHT FITTING 4MM-1/4 MOLEX
Molex
Straight Fitting 4Mm-1/4 Molex
11-32-5879
Description
STRAIGHT FITTING 4MM-1/4
Description
STRAIGHT FITTING 4MM-1/4
Suppliers
Straight Fitting 4Mm-1/4 Molex
27Y7563
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
27Y7563 |
|
Product Name
|
Straight Fitting 4Mm-1/4 Molex |
|
Geometry
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination
Crimp
Mounting
Panel Mount
View Details