Molex Rectangular Connectors - 0010894106 10894106

Description
Manufacturer: Molex, LLC Win Source Part Number: 853097-0010894106 Series: C-Grid 70216 Features: Connector Header position Package: Tube Family Name: 001089 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10-89-4106, 10-89-4106-ND, 10894106, 900-0010894106, A-70216-0394
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853097-0010894106 Series: C-Grid 70216 Features: Connector Header position Package: Tube Family Name: 001089 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10-89-4106, 10-89-4106-ND, 10894106, 900-0010894106, A-70216-0394
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0010894106 - 853097-0010894106 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0010894106
853097-0010894106
Rectangular Connectors - 0010894106 853097-0010894106
Manufacturer: Molex, LLC Win Source Part Number: 853097-0010894106 Series: C-Grid 70216 Features: Connector Header position Package: Tube Family Name: 001089 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10-89-4106, 10-89-4106-ND, 10894106, 900-0010894106, A-70216-0394

Manufacturer: Molex, LLC
Win Source Part Number: 853097-0010894106
Series: C-Grid 70216
Features: Connector Header position
Package: Tube
Family Name: 001089
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 10-89-4106, 10-89-4106-ND, 10894106, 900-0010894106, A-70216-0394

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 0010894106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
0010894106
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 0010894106
CONN HEADER R/A 10POS 2.54MM

CONN HEADER R/A 10POS 2.54MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 853097-0010894106 0010894106
Product Name Rectangular Connectors - 0010894106 Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102S05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details