Molex Tools, Flashlights (Torches); Flashlight Type Molex 1086-3

Description
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:-; Flashlight Body Material:-; Product Range:130108 Series; Voltage Rating:120V RoHS Compliant: No
Description
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:-; Flashlight Body Material:-; Product Range:130108 Series; Voltage Rating:120V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tools, Flashlights (Torches); Flashlight Type Molex - 92F4884 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Flashlights (Torches); Flashlight Type Molex
92F4884
Tools, Flashlights (Torches); Flashlight Type Molex 92F4884
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:-; Flashlight Body Material:-; Product Range:130108 Series; Voltage Rating:120V RoHS Compliant: No

TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:-; Flashlight Body Material:-; Product Range:130108 Series; Voltage Rating:120V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 92F4884
Product Name Tools, Flashlights (Torches); Flashlight Type Molex
Flashlight Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2554200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Streamlight TLR-1 HL Kit - Black - STL-69262 - Andax Industries
Specs
Battery Size AA
Lumen 1000 lm (79.64 cp)
View Details
 - AMP 3 - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AAA
Number of Batteries 4
View Details