Molex Fluorescent Trouble Light; Body Material Molex 1085-3

Description
FLUORESCENT TROUBLE LIGHT; Body Material:Rubber; Cable Length:50ft; Cord Category:SJTOOW; Lamp Power Max:13W; Voltage Rating:120V RoHS Compliant: No
Datasheet
Description
FLUORESCENT TROUBLE LIGHT; Body Material:Rubber; Cable Length:50ft; Cord Category:SJTOOW; Lamp Power Max:13W; Voltage Rating:120V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Trouble Light; Body Material Molex - 06H5762 - Newark, An Avnet Company
Chicago, IL, United States
Fluorescent Trouble Light; Body Material Molex
06H5762
Fluorescent Trouble Light; Body Material Molex 06H5762
FLUORESCENT TROUBLE LIGHT; Body Material:Rubber; Cable Length:50ft; Cord Category:SJTOOW; Lamp Power Max:13W; Voltage Rating:120V RoHS Compliant: No

FLUORESCENT TROUBLE LIGHT; Body Material:Rubber; Cable Length:50ft; Cord Category:SJTOOW; Lamp Power Max:13W; Voltage Rating:120V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 06H5762
Product Name Fluorescent Trouble Light; Body Material Molex
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2837437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
14.4V Cordless Flexible Floodlight - DW918 - DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type HID
View Details