Molex Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 10844092

Description
Manufacturer: Molex Win Source Part Number: 1333116-0010844092 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Bulk Number of Positions: 9 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Voltage Rating: 600V Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 137.8µin (3.50µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 137.8µin (3.50µm) Insulation Color: Natural Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.169" (4.30mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0010-84-4092-P,WM126 7,0010844092-P,10844 092-P,10-84-4092-P,1 0844092,WM1267-ND,10 -84-4092,0010-84-409 2,23-0010844092,A-42 002-9A2A1 Base Product Number: 001084 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333116-0010844092 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Bulk Number of Positions: 9 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Voltage Rating: 600V Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 137.8µin (3.50µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 137.8µin (3.50µm) Insulation Color: Natural Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.169" (4.30mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0010-84-4092-P,WM126 7,0010844092-P,10844 092-P,10-84-4092-P,1 0844092,WM1267-ND,10 -84-4092,0010-84-409 2,23-0010844092,A-42 002-9A2A1 Base Product Number: 001084 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1333116-0010844092 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1333116-0010844092
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1333116-0010844092
Manufacturer: Molex Win Source Part Number: 1333116-0010844092 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Bulk Number of Positions: 9 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Voltage Rating: 600V Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 137.8µin (3.50µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 137.8µin (3.50µm) Insulation Color: Natural Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.169" (4.30mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0010-84-4092-P,WM126 7,0010844092-P,10844 092-P,10-84-4092-P,1 0844092,WM1267-ND,10 -84-4092,0010-84-409 2,23-0010844092,A-42 002-9A2A1 Base Product Number: 001084 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333116-0010844092
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Bulk
Number of Positions: 9
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Voltage Rating: 600V
Material Flammability Rating: UL94 V-2
Applications: Automotive, General Purpose, Industrial, Telecommunications
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 137.8µin (3.50µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 137.8µin (3.50µm)
Insulation Color: Natural
Row Spacing - Mating: 0.250" (6.35mm)
Contact Length - Post: 0.169" (4.30mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0010-84-4092-P,WM1267,0010844092-P,10844092-P,10-84-4092-P,10844092,WM1267-ND,10-84-4092,0010-84-4092,23-0010844092,A-42002-9A2A1
Base Product Number: 001084
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
0010844092
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 0010844092
CONN HDR 9POS 0.25 TIN PCB

CONN HDR 9POS 0.25 TIN PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1333116-0010844092 0010844092
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details