Molex Fluorescent Trouble Light; Flashlight Type Molex 1083-3

Description
FLUORESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130108 Series; Cable Length:25ft; Cord Category:SJTOOW RoHS Compliant: No
Description
FLUORESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130108 Series; Cable Length:25ft; Cord Category:SJTOOW RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Trouble Light; Flashlight Type Molex - 50B2738 - Newark, An Avnet Company
Chicago, IL, United States
Fluorescent Trouble Light; Flashlight Type Molex
50B2738
Fluorescent Trouble Light; Flashlight Type Molex 50B2738
FLUORESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130108 Series; Cable Length:25ft; Cord Category:SJTOOW RoHS Compliant: No

FLUORESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130108 Series; Cable Length:25ft; Cord Category:SJTOOW RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 50B2738
Product Name Fluorescent Trouble Light; Flashlight Type Molex
Flashlight Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Rayovac Value Bright LED 6AA Gel Grip Flashlight - BRSGEL6AA-BA - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery
Battery Size AA
View Details