Molex 107U W/switch Molex 107US

Description
107U W/SWITCH
Description
107U W/SWITCH

Suppliers

Company
Product
Description
Supplier Links
107U W/switch Molex - 24T1108 - Newark, An Avnet Company
Chicago, IL, United States
107U W/switch Molex
24T1108
107U W/switch Molex 24T1108
107U W/SWITCH

107U W/SWITCH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24T1108
Product Name 107U W/switch Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details