Molex Fiber Optic Cables 1068000066

Description
CBL FIBER OPTIC 120UM
Request a Quote Datasheet
Description
CBL FIBER OPTIC 120UM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 900-1068000066-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
900-1068000066-ND
Fiber Optic Cables 900-1068000066-ND
CBL FIBER OPTIC 120UM

CBL FIBER OPTIC 120UM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 900-1068000066-ND
Product Name Fiber Optic Cables
Core Size 100 µm (3.94 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers