Molex Fiber Optic Cables 1068000063

Description
CBL FIBER OPTIC 550UM
Request a Quote Datasheet
Description
CBL FIBER OPTIC 550UM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 900-1068000063-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
900-1068000063-ND
Fiber Optic Cables 900-1068000063-ND
CBL FIBER OPTIC 550UM

CBL FIBER OPTIC 550UM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 900-1068000063-ND
Product Name Fiber Optic Cables
Core Size 500 µm (19.69 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details