Molex Racks & Rack Cabinets 106481-0100

Description
Racks & Rack Cabinets LGX PSC Cassette w/ SM 12SC-1MPO FO
Datasheet
Description
Racks & Rack Cabinets LGX PSC Cassette w/ SM 12SC-1MPO FO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
106481-0100
Racks & Rack Cabinets 106481-0100
Racks & Rack Cabinets LGX PSC Cassette w/ SM 12SC-1MPO FO

Racks & Rack Cabinets LGX PSC Cassette w/ SM 12SC-1MPO FO

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 106481-0100
Product Name Racks & Rack Cabinets
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9845 - Newark, An Avnet Company
Specs
Length 0.6299 inch (16 mm)
Width 3.94 inch (100 mm)
Depth 5.67 inch (144 mm)
View Details