Molex Fibre Optic Conn, Lc, Multimode; Fibre Optic Connector Type Molex 106397-1862

Description
FIBRE OPTIC CONN, LC, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:2mm; Connector Body Material:Metal Body; Product Range:LC2+ 106397 Series; Connector Type:LC Fiber Optic RoHS Compliant: No
Datasheet
Description
FIBRE OPTIC CONN, LC, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:2mm; Connector Body Material:Metal Body; Product Range:LC2+ 106397 Series; Connector Type:LC Fiber Optic RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Conn, Lc, Multimode; Fibre Optic Connector Type Molex - 77T2667 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Conn, Lc, Multimode; Fibre Optic Connector Type Molex
77T2667
Fibre Optic Conn, Lc, Multimode; Fibre Optic Connector Type Molex 77T2667
FIBRE OPTIC CONN, LC, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:2mm; Connector Body Material:Metal Body; Product Range:LC2+ 106397 Series; Connector Type:LC Fiber Optic RoHS Compliant: No

FIBRE OPTIC CONN, LC, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:2mm; Connector Body Material:Metal Body; Product Range:LC2+ 106397 Series; Connector Type:LC Fiber Optic RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77T2667
Product Name Fibre Optic Conn, Lc, Multimode; Fibre Optic Connector Type Molex
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details