Molex Fiber Optic Cables 1062837322

Description
Cable Fiber Optic MTP, Type B To MTP, Type B 50/125 100.0' (30.5m)
Request a Quote Datasheet
Description
Cable Fiber Optic MTP, Type B To MTP, Type B 50/125 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1062837322-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1062837322-ND
Fiber Optic Cables 1062837322-ND
Cable Fiber Optic MTP, Type B To MTP, Type B 50/125 100.0' (30.5m)

Cable Fiber Optic MTP, Type B To MTP, Type B 50/125 100.0' (30.5m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 1062837322-ND
Product Name Fiber Optic Cables
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
QSFP DD 200G AOC - FODDD43P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details