Molex Fiber Optic Cables 1062837215

Description
Cable Fiber Optic MTP, Type A To MTP, Type A 50/125 70.0' (21.3m)
Request a Quote Datasheet
Description
Cable Fiber Optic MTP, Type A To MTP, Type A 50/125 70.0' (21.3m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1062837215-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1062837215-ND
Fiber Optic Cables 1062837215-ND
Cable Fiber Optic MTP, Type A To MTP, Type A 50/125 70.0' (21.3m)

Cable Fiber Optic MTP, Type A To MTP, Type A 50/125 70.0' (21.3m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 1062837215-ND
Product Name Fiber Optic Cables
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details