FIBRE OPTIC CABLE, MTP, LC; Fibre Optic Connector A:MTP; Fibre Optic Connector B:LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:iPass+ HD 106283 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 55R8541 |
| Product Name | Fibre Optic Cable, Mtp, Lc; Fibre Optic Connector A Molex |
| Product Type | Fibre Channel |