Molex Fibre Optic Cable, Mtp, Lc; Fibre Optic Connector A Molex 106283-5201

Description
FIBRE OPTIC CABLE, MTP, LC; Fibre Optic Connector A:MTP; Fibre Optic Connector B:LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:iPass+ HD 106283 Series RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC CABLE, MTP, LC; Fibre Optic Connector A:MTP; Fibre Optic Connector B:LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:iPass+ HD 106283 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable, Mtp, Lc; Fibre Optic Connector A Molex - 55R8539 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Cable, Mtp, Lc; Fibre Optic Connector A Molex
55R8539
Fibre Optic Cable, Mtp, Lc; Fibre Optic Connector A Molex 55R8539
FIBRE OPTIC CABLE, MTP, LC; Fibre Optic Connector A:MTP; Fibre Optic Connector B:LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:iPass+ HD 106283 Series RoHS Compliant: Yes

FIBRE OPTIC CABLE, MTP, LC; Fibre Optic Connector A:MTP; Fibre Optic Connector B:LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:iPass+ HD 106283 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55R8539
Product Name Fibre Optic Cable, Mtp, Lc; Fibre Optic Connector A Molex
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details