Molex Fibre Optic Cable, Mtp, Lc; Fibre Optic Connector A Molex 106283-5101

Description
FIBRE OPTIC CABLE, MTP, LC; Fibre Optic Connector A:MTP; Fibre Optic Connector B:LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:106283 Series; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC CABLE, MTP, LC; Fibre Optic Connector A:MTP; Fibre Optic Connector B:LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:106283 Series; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable, Mtp, Lc; Fibre Optic Connector A Molex - 55R8536 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Cable, Mtp, Lc; Fibre Optic Connector A Molex
55R8536
Fibre Optic Cable, Mtp, Lc; Fibre Optic Connector A Molex 55R8536
FIBRE OPTIC CABLE, MTP, LC; Fibre Optic Connector A:MTP; Fibre Optic Connector B:LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:106283 Series; Cable Length:1m RoHS Compliant: Yes

FIBRE OPTIC CABLE, MTP, LC; Fibre Optic Connector A:MTP; Fibre Optic Connector B:LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:106283 Series; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55R8536
Product Name Fibre Optic Cable, Mtp, Lc; Fibre Optic Connector A Molex
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details