Molex Fibre Optic Cable 1062250121

Description
MPO(F) - MPO(F) TRUNK CBL, SM 12F, 3m
Request a Quote Datasheet
Description
MPO(F) - MPO(F) TRUNK CBL, SM 12F, 3m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2519721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2519721
Fibre Optic Cable 2519721
MPO(F) - MPO(F) TRUNK CBL, SM 12F, 3m

MPO(F) - MPO(F) TRUNK CBL, SM 12F, 3m

Supplier's Site
Fibre Optic Cable - 2519719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2519719
Fibre Optic Cable 2519719
MPO(F) - MPO(F) TRUNK CBL, SM 12F, 3m

MPO(F) - MPO(F) TRUNK CBL, SM 12F, 3m

Supplier's Site
Fiber Optic Cables - 900-1062250121-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
900-1062250121-ND
Fiber Optic Cables 900-1062250121-ND
Cable Fiber Optic MPO To MPO 9/125 9.8' (3.0m)

Cable Fiber Optic MPO To MPO 9/125 9.8' (3.0m)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 2519721 900-1062250121-ND
Product Name Fibre Optic Cable Fiber Optic Cables
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Photonic Crystal Fiber, Air Guided, 11 µm Core, 1550 nm Operating - F-AIR-11/1550 - Newport MKS
Specs
Core Size 10.9 µm (0.4291 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Numerical Aperture 0.1200
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers