Molex Fibre Optic Cable 1062250103

Description
MPO(F) - MPO(F) TRUNK CBL, OM3 12F, 10m
Request a Quote Datasheet
Description
MPO(F) - MPO(F) TRUNK CBL, OM3 12F, 10m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2519716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2519716
Fibre Optic Cable 2519716
MPO(F) - MPO(F) TRUNK CBL, OM3 12F, 10m

MPO(F) - MPO(F) TRUNK CBL, OM3 12F, 10m

Supplier's Site
Fibre Optic Cable - 2519715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2519715
Fibre Optic Cable 2519715
MPO(F) - MPO(F) TRUNK CBL, OM3 12F, 10m

MPO(F) - MPO(F) TRUNK CBL, OM3 12F, 10m

Supplier's Site
Fiber Optic Cables - 900-1062250103-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
900-1062250103-ND
Fiber Optic Cables 900-1062250103-ND
Cable Fiber Optic MPO To MPO 50/125 32.8' (10.0m)

Cable Fiber Optic MPO To MPO 50/125 32.8' (10.0m)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 2519716 900-1062250103-ND
Product Name Fibre Optic Cable Fiber Optic Cables
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Fiber, Bow-Tie, 488-633 nm, 0.10-0.13 NA - F-SPA - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 488 to 633 nm (4880 to 6330 Å)
Numerical Aperture 0.1000 to 0.1300
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details