Molex Fibre Optic Cable, Mpo Jack, Mpo Jack; Fibre Optic Connector A Molex 106225-0027

Description
FIBRE OPTIC CABLE, MPO JACK, MPO JACK; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:50m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes
Description
FIBRE OPTIC CABLE, MPO JACK, MPO JACK; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:50m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fibre Optic Cable, MPO Jack to MPO Jack, part number 54AC7799, is a multimode trunk cable assembly designed for optical connectivity solutions. It features a 50/125µm fiber configuration and has a cable length of 50.0 meters. The cable diameter is 4.80mm, and it is suitable for plenum applications. This assembly includes 12 fibers and is compliant with RoHS standards. The product is part of the 106225 series and is currently active in the market.

Datasheet Summary
Powered by GS/AI

The Fibre Optic Cable, MPO Jack to MPO Jack, part number 54AC7799, is a multimode trunk cable assembly designed for optical connectivity solutions. It features a 50/125µm fiber configuration and has a cable length of 50.0 meters. The cable diameter is 4.80mm, and it is suitable for plenum applications. This assembly includes 12 fibers and is compliant with RoHS standards. The product is part of the 106225 series and is currently active in the market.

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable, Mpo Jack, Mpo Jack; Fibre Optic Connector A Molex - 54AC7799 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Cable, Mpo Jack, Mpo Jack; Fibre Optic Connector A Molex
54AC7799
Fibre Optic Cable, Mpo Jack, Mpo Jack; Fibre Optic Connector A Molex 54AC7799
FIBRE OPTIC CABLE, MPO JACK, MPO JACK; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:50m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes

FIBRE OPTIC CABLE, MPO JACK, MPO JACK; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:50m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54AC7799
Product Name Fibre Optic Cable, Mpo Jack, Mpo Jack; Fibre Optic Connector A Molex
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details