Molex Fibre Optic Cable, Mpo Jack, Mpo Jack; Fibre Optic Connector A Molex 106225-0013

Description
FIBRE OPTIC CABLE, MPO JACK, MPO JACK; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC CABLE, MPO JACK, MPO JACK; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable, Mpo Jack, Mpo Jack; Fibre Optic Connector A Molex - 54AC7790 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Cable, Mpo Jack, Mpo Jack; Fibre Optic Connector A Molex
54AC7790
Fibre Optic Cable, Mpo Jack, Mpo Jack; Fibre Optic Connector A Molex 54AC7790
FIBRE OPTIC CABLE, MPO JACK, MPO JACK; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes

FIBRE OPTIC CABLE, MPO JACK, MPO JACK; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54AC7790
Product Name Fibre Optic Cable, Mpo Jack, Mpo Jack; Fibre Optic Connector A Molex
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details