Manufacturer: Molex, LLC
Win Source Part Number: 905103-1061700520
Series: 106170
Features: Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In
Package: Bag
Mounting: Panel Mount, Snap-In
Family Name: 106170
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 0106170-0520, 106170-0520, WM3662
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905103-1061700520 |
| Product Name | Unclassified - 1061700520 |