Manufacturer: Molex, LLC
Win Source Part Number: 905098-1061540015
Series: 106154
Operating Temperature Range: -40°C ~ 85°C
Features: Adapter Fiber Optic Connector SC Receptacle To Optional Panel Mount, Snap-In
Package: Bulk
Mounting: Panel Mount, Snap-In
Part Status: Obsolete
Family Name: 106154
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905098-1061540015 |
| Product Name | Unclassified - 1061540015 |