Molex Electronic Connector 106152-3000

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2014-106152-3000
Electronic Connector 2014-106152-3000
Conn FC Adapter Single Mode Simplex F/F ST Panel Mount Product overview: 106152-3000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-106152-3000 can be used for catalog matching and distributor lookup.

Conn FC Adapter Single Mode Simplex F/F ST Panel Mount Product overview: 106152-3000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-106152-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Connectors - 106152-3000 - 1041783-106152-3000 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - 106152-3000
1041783-106152-3000
Fiber Optic Connectors - 106152-3000 1041783-106152-3000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041783-106152-3000 Color: Silver Number of Rows: 1 Length: 11.1 mm Housing Material: Metal Number of Circuits: 23 Orientation: Straight, Vertical Contact Plating: Tin Body Material: Metal Weight: 5.040007 g Plating: Tin Mode: Singlemode Simplex/Duplex: Simplex Categories: Fiber Optic Connectors Alternative Parts (Cross-Reference): 106161-0000; 106160-0500; 106171-0550086152300 0; 1061523000; 39860-0423; 398600423; 86152-3000; 861523; 861523000; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Depth: 15 mm Mount: Bulkhead, Panel RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041783-106152-3000
Color: Silver
Number of Rows: 1
Length: 11.1 mm
Housing Material: Metal
Number of Circuits: 23
Orientation: Straight, Vertical
Contact Plating: Tin
Body Material: Metal
Weight: 5.040007 g
Plating: Tin
Mode: Singlemode
Simplex/Duplex: Simplex
Categories: Fiber Optic Connectors
Alternative Parts (Cross-Reference): 106161-0000; 106160-0500; 106171-05500861523000; 1061523000; 39860-0423; 398600423; 86152-3000; 861523; 861523000;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Depth: 15 mm
Mount: Bulkhead, Panel
RoHS: Compliant
REACH SVHC: Unknown

Buy Now
Fibre Optic Adapter, Fc Jack-Fc Jack; Convert From Fiber Optic Connector Molex - 78K3029 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Fc Jack-Fc Jack; Convert From Fiber Optic Connector Molex
78K3029
Fibre Optic Adapter, Fc Jack-Fc Jack; Convert From Fiber Optic Connector Molex 78K3029
FIBRE OPTIC ADAPTER, FC JACK-FC JACK; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:106152 Series RoHS Compliant: Yes

FIBRE OPTIC ADAPTER, FC JACK-FC JACK; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:106152 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fibre Optic Adapte, Fc Jack-Jack Rohs Compliant Molex - 99AJ4921 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapte, Fc Jack-Jack Rohs Compliant Molex
99AJ4921
Fibre Optic Adapte, Fc Jack-Jack Rohs Compliant Molex 99AJ4921
FIBRE OPTIC ADAPTE, FC JACK-JACK ROHS COMPLIANT: YES

FIBRE OPTIC ADAPTE, FC JACK-JACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 106152-3000 2014-106152-3000 1041783-106152-3000 78K3029 99AJ4921
Product Name Electronic Connector Fiber Optic Connectors - 106152-3000 Fibre Optic Adapter, Fc Jack-Fc Jack; Convert From Fiber Optic Connector Molex Fibre Optic Adapte, Fc Jack-Jack Rohs Compliant Molex
Connector Type Fibre Channel Connectors Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details