Molex Conn FC Adapter Multimode/Single 106152-0100

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn FC Adapter Multimode/Single - 70191250 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conn FC Adapter Multimode/Single
70191250
Conn FC Adapter Multimode/Single 70191250
Conn FC Adapter Multimode/Single

Conn FC Adapter Multimode/Single

Supplier's Site
Fibre Optic Adapter, Fc Jack-Fc Jack; Convert From Fiber Optic Connector Molex - 90M4797 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Fc Jack-Fc Jack; Convert From Fiber Optic Connector Molex
90M4797
Fibre Optic Adapter, Fc Jack-Fc Jack; Convert From Fiber Optic Connector Molex 90M4797
FIBRE OPTIC ADAPTER, FC JACK-FC JACK; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:106152 Series RoHS Compliant: Yes

FIBRE OPTIC ADAPTER, FC JACK-FC JACK; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:106152 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 106152-0100 70191250 90M4797
Product Name Conn FC Adapter Multimode/Single Fibre Optic Adapter, Fc Jack-Fc Jack; Convert From Fiber Optic Connector Molex
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2201/352-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details