Manufacturer: Molex, LLC
Win Source Part Number: 905097-1061151110
Series: 106115
Features: Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange (2 Hole)
Package: Tray
Mounting: Panel Mount, Flange (2 Hole)
Family Name: 106115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 0106115-1110, 01061151110, 106115-1110, WM3657
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905097-1061151110 |
| Product Name | Unclassified - 1061151110 |