Molex 160W Twin 120V 60 Hz Biax 4Lampfeedthru- Molex 1061-PL

Description
160W TWIN 120V 60 HZ BIAX 4LAMPFEEDTHRU
Description
160W TWIN 120V 60 HZ BIAX 4LAMPFEEDTHRU

Suppliers

Company
Product
Description
Supplier Links
160W Twin 120V 60 Hz Biax 4Lampfeedthru- Molex - 06H5755 - Newark, An Avnet Company
Chicago, IL, United States
160W Twin 120V 60 Hz Biax 4Lampfeedthru- Molex
06H5755
160W Twin 120V 60 Hz Biax 4Lampfeedthru- Molex 06H5755
160W TWIN 120V 60 HZ BIAX 4LAMPFEEDTHRU

160W TWIN 120V 60 HZ BIAX 4LAMPFEEDTHRU

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06H5755
Product Name 160W Twin 120V 60 Hz Biax 4Lampfeedthru- Molex
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details