Molex Connectors Miscellaneous 106025-3300

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Miscellaneous - 106025-3300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
106025-3300
Connectors Miscellaneous 106025-3300
LC DUPLEX CONN 127 MM 2.0 CAB E

LC DUPLEX CONN 127 MM 2.0 CAB E

Buy Now
Lc Duplex Conn 127 Mm 2.0 Cable Rohs Compliant Molex - 55M0485 - Newark, An Avnet Company
Chicago, IL, United States
Lc Duplex Conn 127 Mm 2.0 Cable Rohs Compliant Molex
55M0485
Lc Duplex Conn 127 Mm 2.0 Cable Rohs Compliant Molex 55M0485
LC DUPLEX CONN 127 MM 2.0 CABLE ROHS COMPLIANT: YES

LC DUPLEX CONN 127 MM 2.0 CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Lc Fibre Optic Connector, Multi Mode; Fibre Optic Connector Type Molex - 14N5056 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fibre Optic Connector, Multi Mode; Fibre Optic Connector Type Molex
14N5056
Lc Fibre Optic Connector, Multi Mode; Fibre Optic Connector Type Molex 14N5056
LC FIBRE OPTIC CONNECTOR, MULTI MODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:127µm; Connector Body Material:Ceramic Body; Product Range:-; Connector Type:LC Fiber Optic RoHS Compliant: Yes

LC FIBRE OPTIC CONNECTOR, MULTI MODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:127µm; Connector Body Material:Ceramic Body; Product Range:-; Connector Type:LC Fiber Optic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 106025-3300 106025-3300 55M0485 14N5056
Product Name Connectors Miscellaneous Lc Duplex Conn 127 Mm 2.0 Cable Rohs Compliant Molex Lc Fibre Optic Connector, Multi Mode; Fibre Optic Connector Type Molex
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data