Molex Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters 1060043278

Description
Manufacturer: Molex Win Source Part Number: 1334033-1060043278 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Adapters Packaging: Bulk Type: Coupler Color: Blue Features: 45° Angle, Bezel, Shutter Housing Material: Polymer Standard Package: 1 Mounting: Panel Mount, Snap-In Convert From (Adapter End): LC Receptacle Convert To (Adapter End): LC Receptacle Mode: Singlemode/Multimode Simplex/Duplex: Simplex Ferrule Material: Zirconia ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 860043278,106004-327 8 Base Product Number: 106004 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334033-1060043278 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Adapters Packaging: Bulk Type: Coupler Color: Blue Features: 45° Angle, Bezel, Shutter Housing Material: Polymer Standard Package: 1 Mounting: Panel Mount, Snap-In Convert From (Adapter End): LC Receptacle Convert To (Adapter End): LC Receptacle Mode: Singlemode/Multimode Simplex/Duplex: Simplex Ferrule Material: Zirconia ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 860043278,106004-327 8 Base Product Number: 106004 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters - 1334033-1060043278 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
1334033-1060043278
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters 1334033-1060043278
Manufacturer: Molex Win Source Part Number: 1334033-1060043278 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Adapters Packaging: Bulk Type: Coupler Color: Blue Features: 45° Angle, Bezel, Shutter Housing Material: Polymer Standard Package: 1 Mounting: Panel Mount, Snap-In Convert From (Adapter End): LC Receptacle Convert To (Adapter End): LC Receptacle Mode: Singlemode/Multimode Simplex/Duplex: Simplex Ferrule Material: Zirconia ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 860043278,106004-327 8 Base Product Number: 106004 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334033-1060043278
Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Adapters
Packaging: Bulk
Type: Coupler
Color: Blue
Features: 45° Angle, Bezel, Shutter
Housing Material: Polymer
Standard Package: 1
Mounting: Panel Mount, Snap-In
Convert From (Adapter End): LC Receptacle
Convert To (Adapter End): LC Receptacle
Mode: Singlemode/Multimode
Simplex/Duplex: Simplex
Ferrule Material: Zirconia
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 860043278,106004-3278
Base Product Number: 106004
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334033-1060043278
Product Name Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products