MOLEX
105UA163 -- 105U W 25FT 16-3-SO 1447 MOLEX
Molex
105U W 25Ft 16-3-So 1447 Molex
105UA163
Description
105U W 25FT 16-3-SO 1447
Description
105U W 25FT 16-3-SO 1447
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
77AC5295 |
|
Product Name
|
105U W 25Ft 16-3-So 1447 Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers