USB Connector, Modular, Ethernet, Telecom/Datacom Product overview: 1054550101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1054550101 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1285034-1054550101
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: 105455
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,300
Voltage - Rated: 30VAC/DC
Mounting Feature: Horizontal, Mid Mount
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.25A, 5A
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: WM17904CT,WM17904DKR
Base Product Number: 105455
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
CONN RCP USB3.1 TYPEC 24P SMD RA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 312-1054550101 | 1285034-1054550101 | WM17904CT-ND | 1054550101 |
| Product Name | Electronic Connector | Connectors, Interconnects - USB, DVI, HDMI Connectors | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | |||
| Termination | Solder | Solder | ||
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | |
| Voltage Rating | 30 volts | 30 volts | 30 volts |