Molex Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg 105450-0101

Description
CUT TAPE - TYPE C USB RECPETACLE TOP MOUNT
Request a Quote Datasheet
Description
CUT TAPE - TYPE C USB RECPETACLE TOP MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg - 105450-0101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg
105450-0101
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg 105450-0101
CUT TAPE - TYPE C USB RECPETACLE TOP MOUNT

CUT TAPE - TYPE C USB RECPETACLE TOP MOUNT

Buy Now
USB, DVI, HDMI Connectors - 105450-0101 - 1034290-105450-0101 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 105450-0101
1034290-105450-0101
USB, DVI, HDMI Connectors - 105450-0101 1034290-105450-0101
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034290-105450-0101 Pitch: 500 µm Features: Shielded Connector Type: USB Number of Rows: 2 Termination: Solder Contact Material: Gold, Nickel Voltage Rating: 30 V Number of Contacts: 24 Gender: Female Length: 8.94 mm Shielding: Shielded Housing Material: Thermoplastic Number of Circuits: 24 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 24 Mounting: SMD (SMT) Height: 3.44 mm Number of Pins: 24 Plating: Gold Categories: USB,DVI,HDMI Connectors Case / Package: 0101 Alternative Parts (Cross-Reference): 105164-0001; 56579-0519; 48395-0003; 10118192-0001LF; 61729-1010BLF; 10117835-002LF105450 -0101.; 1054500101; 1054500101.; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Horizontal, Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown USB Standard: USB 3.1

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034290-105450-0101
Pitch: 500 µm
Features: Shielded
Connector Type: USB
Number of Rows: 2
Termination: Solder
Contact Material: Gold, Nickel
Voltage Rating: 30 V
Number of Contacts: 24
Gender: Female
Length: 8.94 mm
Shielding: Shielded
Housing Material: Thermoplastic
Number of Circuits: 24
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 24
Mounting: SMD (SMT)
Height: 3.44 mm
Number of Pins: 24
Plating: Gold
Categories: USB,DVI,HDMI Connectors
Case / Package: 0101
Alternative Parts (Cross-Reference): 105164-0001; 56579-0519; 48395-0003; 10118192-0001LF; 61729-1010BLF; 10117835-002LF105450-0101.; 1054500101; 1054500101.;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Horizontal, Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
USB Standard: USB 3.1

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
2032-105450-0101
SMD Electronic Connector 2032-105450-0101
USB Connector, 24 Contact(s), Female, Right Angle, Surface Mount Terminal, Receptacle Product overview: 105450-0101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-105450-0101 can be used for catalog matching and distributor lookup.

USB Connector, 24 Contact(s), Female, Right Angle, Surface Mount Terminal, Receptacle Product overview: 105450-0101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-105450-0101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - 9209199P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
9209199P
USB Connectors 9209199P
Molex 105450-0101 USB Connector

Molex 105450-0101 USB Connector

Supplier's Site
USB Connectors - 9209199 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
9209199
USB Connectors 9209199
Molex 105450-0101 USB Connector

Molex 105450-0101 USB Connector

Supplier's Site
Type C Usb Recpetacle Top Mount Rohs Compliant Molex - 02AH5567 - Newark, An Avnet Company
Chicago, IL, United States
Type C Usb Recpetacle Top Mount Rohs Compliant Molex
02AH5567
Type C Usb Recpetacle Top Mount Rohs Compliant Molex 02AH5567
TYPE C USB RECPETACLE TOP MOUNT ROHS COMPLIANT: YES

TYPE C USB RECPETACLE TOP MOUNT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Type C Usb Recpetacle Top Mount Rohs Compliant Molex - 33AC7773 - Newark, An Avnet Company
Chicago, IL, United States
Type C Usb Recpetacle Top Mount Rohs Compliant Molex
33AC7773
Type C Usb Recpetacle Top Mount Rohs Compliant Molex 33AC7773
TYPE C USB RECPETACLE TOP MOUNT ROHS COMPLIANT: YES

TYPE C USB RECPETACLE TOP MOUNT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Usb Conn, 3.1, Usb Type C, Rcpt, Surface; Usb Connector Type Molex - 77Y8208 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1, Usb Type C, Rcpt, Surface; Usb Connector Type Molex
77Y8208
Usb Conn, 3.1, Usb Type C, Rcpt, Surface; Usb Connector Type Molex 77Y8208
USB CONN, 3.1, USB TYPE C, RCPT, SURFACE; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.1, USB TYPE C, RCPT, SURFACE; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Conn, 3.1, Usb Type C, Rcpt, Surface; Usb Connector Type Molex - 77Y8209 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1, Usb Type C, Rcpt, Surface; Usb Connector Type Molex
77Y8209
Usb Conn, 3.1, Usb Type C, Rcpt, Surface; Usb Connector Type Molex 77Y8209
USB CONN, 3.1, USB TYPE C, RCPT, SURFACE; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.1, USB TYPE C, RCPT, SURFACE; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
105450-0101
USB Connectors 105450-0101
USB Connectors USB Type C Recep R/A TOPMNT GLD Flash

USB Connectors USB Type C Recep R/A TOPMNT GLD Flash

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 105450-0101 1034290-105450-0101 105450-0101 2032-105450-0101 9209199P 9209199 02AH5567 77Y8208 105450-0101
Product Name Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg USB, DVI, HDMI Connectors - 105450-0101 SMD Electronic Connector USB Connectors USB Connectors Type C Usb Recpetacle Top Mount Rohs Compliant Molex Usb Conn, 3.1, Usb Type C, Rcpt, Surface; Usb Connector Type Molex USB Connectors
Connector Type USB USB USB USB USB
Termination Solder Solder SMD/SMT
Mounting SMD (SMT) Surface mount Surface Mount
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data