Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Series: 105444
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Connector Type: USB-C (USB TYPE-C)
Number of Contacts: 24
Gender: Plug
Mounting Type: Board Edge, Straddle Mount
USB Connector, Product overview: 1054440011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1054440011 can be used for catalog matching and distributor lookup.
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
CONN PLUG USB3.1 TYPEC BRD EDGE
1 Board Edge, Straddle Mount 24P male Type-C SMD USB Connectors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-1054440011 | 900-1054440011CT-ND | 1054440011 | 1054440011 | |
| Product Name | Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies | Electronic Connector | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | Connectors >> USB Connectors |
| Connector Type | USB | USB | |||
| Mounting | Board Edge, Straddle Mount | Board Edge, Straddle Mount | Board Edge, Straddle Mount | Board Edge, Straddle Mount | |
| Category | USB | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |