USB-C 3.1 Plug, Board Edge Connector Product overview: 1054440001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1054440001 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series: 105444
Package: Tray
Product Status: Active
Connector Type: USB-C (USB TYPE-C)
Number of Contacts: 24
Gender: Plug
Operating Temperature: -30°C ~ 85°C
Shielding: Shielded
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 312-1054440001 | WM12855-ND | |
| Product Name | Electronic Connector | Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | ||
| Category | USB | ||
| Gender | Male / Plug | ||
| Mounting | Board Edge, Straddle Mount |