Connector
Molex 105444-0001 USB Connector
Molex 105444-0001 USB Connector
USB CONN, 3.1, USB TYPE C, PLUG, SURFACE; USB CONNECTOR TYPE:USB TYPE C; USB STANDARD:USB 3.1; GENDER:PLUG; NO. OF POSITIONS:22WAYS; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY; CONTACT ROHS COMPLIANT: YES
USB Connectors USB Type C Plg R/A SMT GLD FLASH
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 105444-0001 | 1232609 | 01AH8106 | 105444-0001 |
| Product Name | USB Connectors | Usb Conn, 3.1, Usb Type C, Plug, Surface; Usb Connector Type Molex | USB Connectors | |
| Category | USB | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Termination | Solder | SMD/SMT | ||
| Mounting | Surface mount | SURFACE MOUNT | Panel |