USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
WTRPRF MICRO USB TOP MNT FLNGLS Product overview: 1054431101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1054431101 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 853661-1054431101
Series: 105443
Features: Connector Position
Package: Reel - TR
Part Status: Obsolete
Family Name: 105443
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM11894TR, WM11894CT, 1054431101-ND, 105443-1101, WM11894DKR
CONN RCPT USB2.0 MICRO B SMD R/A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM11894TR-ND | 312-1054431101 | 853661-1054431101 | 1054431101 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Electronic Connector | USB, DVI, HDMI Connectors - 1054431101 | USB, DVI, HDMI Connector Assemblies |
| Category | USB | |||
| Connector Type | USB - micro B | USB | ||
| Gender | Female / Jack | |||
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole |