The Molex Connector Header, part number 84AC4728, is a vertical, surface mount connector designed for power applications with a 2.50mm pitch. It features three circuits and is constructed with a black liquid crystal polymer resin. The connector is capable of handling a maximum current of 6.5A and a voltage of up to 250V AC (RMS). It has a durability rating of 25 mating cycles and is glow-wire capable, ensuring safety in high-temperature environments. The connector is polarized to its mating part and is packaged in embossed tape on a reel for ease of handling. It is compliant with RoHS regulations and operates within a temperature range of -40°C to +105°C. This product is suitable for use with Nano-Fit receptacle housing and crimp terminals from the same series.
CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Nano-Fit 105431 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 84AC4728 |
| Product Name | Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex |
| Device Type | Power |