"Connector Header Surface Mount, Right Angle 4 position 0.098"" (2.50mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.098"" (2.50mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.098"" (2.50mm)"
CONN HEADER SMD R/A 4POS 2.5MM
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM26092TR-ND | 514-1054301104 |
| Product Name | Headers, Male Pins | CONN HEADER SMD R/A 4POS 2.5MM |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |