Molex Connector Housing, Plug, 8Pos, 5.7Mm; Product Range Molex 105411-0108

Description
CONNECTOR HOUSING, PLUG, 8POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 8POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos, 5.7Mm; Product Range Molex - 99AC4708 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos, 5.7Mm; Product Range Molex
99AC4708
Connector Housing, Plug, 8Pos, 5.7Mm; Product Range Molex 99AC4708
CONNECTOR HOUSING, PLUG, 8POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC4708
Product Name Connector Housing, Plug, 8Pos, 5.7Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details