Molex Connector Housing, Plug, 2Pos, 5.7Mm; Product Range Molex 105411-0102

Description
CONNECTOR HOUSING, PLUG, 2POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, 5.7Mm; Product Range Molex - 99AC4705 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 5.7Mm; Product Range Molex
99AC4705
Connector Housing, Plug, 2Pos, 5.7Mm; Product Range Molex 99AC4705
CONNECTOR HOUSING, PLUG, 2POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC4705
Product Name Connector Housing, Plug, 2Pos, 5.7Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details